Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement 934086188

Description
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement - 71AC0988 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement
71AC0988
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement 71AC0988
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0988
Product Name Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
X100W Mini-Hook to Female 6-32 Thread, 22 AWG PVC Test Lead - 212W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.156
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details