Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934086103

Description
TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Yellow; Lead RoHS Compliant: Yes
Description
TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Yellow; Lead RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Test Lead, 4Mm Banana Plug, Yellow, 250Mm (part number 71AC0986) is designed for safety and reliability in electrical measurements, adhering to the IEC 61010 standard. It features a 4 mm diameter safety connector at both ends, allowing for onward connection capability. The lead is constructed from highly flexible, double insulated stranded material, with a shatter-proof grip sleeve for enhanced durability. This product has a rated voltage of AC/DC 1000 V and a rated current of 32 A, making it suitable for various testing applications. The contact resistance is low at 6 mOhm, ensuring efficient conductivity. The cable length is 25 cm, and it is made from PVC with a conductor size of 2.5 mm². The operating temperature range is from -15 °C to +70 °C, and it is RoHS compliant. The yellow color of the insulation serves as a built-in indicator for easy identification of insulation damage.

Datasheet Summary
Powered by GS/AI

The Test Lead, 4Mm Banana Plug, Yellow, 250Mm (part number 71AC0986) is designed for safety and reliability in electrical measurements, adhering to the IEC 61010 standard. It features a 4 mm diameter safety connector at both ends, allowing for onward connection capability. The lead is constructed from highly flexible, double insulated stranded material, with a shatter-proof grip sleeve for enhanced durability. This product has a rated voltage of AC/DC 1000 V and a rated current of 32 A, making it suitable for various testing applications. The contact resistance is low at 6 mOhm, ensuring efficient conductivity. The cable length is 25 cm, and it is made from PVC with a conductor size of 2.5 mm². The operating temperature range is from -15 °C to +70 °C, and it is RoHS compliant. The yellow color of the insulation serves as a built-in indicator for easy identification of insulation damage.

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0986 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0986
Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0986
TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Yellow; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Yellow; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0986
Product Name Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XHL Macro-Hook to Alligator Clip, 18 AWG PVC Test Lead - 619XHL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details