Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug-R/a Plug, Blk; Test Connector Type A Hirschmann Test And Measurement 934085100

Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLK; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Black; Lead RoHS Compliant: Yes
Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLK; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Black; Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug-R/a Plug, Blk; Test Connector Type A Hirschmann Test And Measurement - 71AC0983 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-R/a Plug, Blk; Test Connector Type A Hirschmann Test And Measurement
71AC0983
Test Lead, 4Mm Banana Plug-R/a Plug, Blk; Test Connector Type A Hirschmann Test And Measurement 71AC0983
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLK; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Black; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLK; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Black; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0983
Product Name Test Lead, 4Mm Banana Plug-R/a Plug, Blk; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Blue tab OBDII 16pin female connector with ears - QLC16057 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details