TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLU; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71AC0980 |
| Product Name | Test Lead, 4Mm Banana Plug-R/a Plug, Blu; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 1000 volts |