Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug-R/a Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 934083188

Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes
Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug-R/a Plug, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC0977 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-R/a Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC0977
Test Lead, 4Mm Banana Plug-R/a Plug, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC0977
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-R/A PLUG, 1M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Green, Yellow; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0977
Product Name Test Lead, 4Mm Banana Plug-R/a Plug, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe to Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 667 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details