Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement 934083101

Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement - 71AC0973 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement
71AC0973
Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement 71AC0973
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Red; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0973
Product Name Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers