Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug-R/a Plug, Blu; Test Connector Type A Hirschmann Test And Measurement 934082102

Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLU; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLU; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug-R/a Plug, Blu; Test Connector Type A Hirschmann Test And Measurement - 71AC0969 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-R/a Plug, Blu; Test Connector Type A Hirschmann Test And Measurement
71AC0969
Test Lead, 4Mm Banana Plug-R/a Plug, Blu; Test Connector Type A Hirschmann Test And Measurement 71AC0969
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLU; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-R/A PLUG, BLU; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Blue; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0969
Product Name Test Lead, 4Mm Banana Plug-R/a Plug, Blu; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANL - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plug socket - MSSD-EB-M12-MONO - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details