Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement 934078101

Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement - 71AC0962 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement
71AC0962
Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement 71AC0962
TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG-R/A PLUG, RED; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Right Angle Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0962
Product Name Test Lead, 4Mm Banana Plug-R/a Plug, Red; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details