The Test Lead, 4mm Banana Plug to 4mm Banana Plug, is designed for safe and reliable electrical measurements. It features a length of 2 meters and is rated for a maximum voltage of 1000V and a current of 32A, making it suitable for various testing applications. The lead is constructed with a highly flexible, double insulated stranded cable, ensuring durability and ease of use. Both ends are equipped with 4mm safety connectors with a straight outlet, and the contact spring is made from nickel-plated copper beryllium, providing excellent conductivity. The product includes a built-in color indicator for easy identification of insulation damage. It operates effectively within a temperature range of -15°C to +70°C and complies with RoHS standards.
Test Lead, 4mm Banana Plug to 4mm Banana Plug, Black, 1 kV, 32 A, 2 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96K5984 |
| Product Name | Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Black, 1 Kv, 32 A, 2 M Rohs Compliant Hirschmann Test And Measurement |