Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Green, 2M; Test Connector Type A Hirschmann Test And Measurement 934076104

Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:2m; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:2m; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green, 2M; Test Connector Type A Hirschmann Test And Measurement - 71AC0960 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green, 2M; Test Connector Type A Hirschmann Test And Measurement
71AC0960
Test Lead, 4Mm Banana Plug, Green, 2M; Test Connector Type A Hirschmann Test And Measurement 71AC0960
TEST LEAD, 4MM BANANA PLUG, GREEN, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN, 2M; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:2m; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0960
Product Name Test Lead, 4Mm Banana Plug, Green, 2M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
XK Micro-Hook to Lead Only, 24 AWG Teflon Test Lead - 313XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
0.039
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details