Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement 934074104

Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement - 71AC0955 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement
71AC0955
Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement 71AC0955
TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN, 1M; Test Connector Type A:4mm Stackable Banana Plug, Shrouded; Test Connector Type B:4mm Stackable Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Green; Lead Length RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0955
Product Name Test Lead, 4Mm Banana Plug, Green, 1M; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details