Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Blue, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934071102

Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BLUE, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Blue, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0950 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Blue, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0950
Test Lead, 4Mm Banana Plug, Blue, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0950
TEST LEAD, 4MM BANANA PLUG, BLUE, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:250mm; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BLUE, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Blue; Lead Length - Metric:250mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0950
Product Name Test Lead, 4Mm Banana Plug, Blue, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers