TEST LEAD, 4MM BANANA PLUG, BLACK, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:32A; Insulator Colour:Black; Lead Length - Metric:250mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 71AC0948 |
| Product Name | Test Lead, 4Mm Banana Plug, Black, 250Mm; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 1000 volts |