Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934070101

Description
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0947 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0947
Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0947
TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, RED, 250MM; Test Connector Type A:4mm Banana Plug, Shrouded; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:1kV; Current Rating:16A; Insulator Colour:Red; Lead Length - Metric:250mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0947
Product Name Test Lead, 4Mm Banana Plug, Red, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Brim Insulated Test Prods -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.156
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details