The Test Lead, 4mm Banana Plug to 4mm Banana Plug, Violet, is designed for use in various testing and measurement applications. It features a rated voltage of 60 V DC and a rated current of 32 A, making it suitable for a range of electrical tasks. The lead is constructed with a highly flexible, double insulated stranded cable, ensuring durability and safety during use. The connectors are made from nickel-plated brass, providing reliable conductivity with a contact resistance of 12 mOhm. The cable length is 1 meter, and it operates effectively within a temperature range of -15 °C to +70 °C. The product complies with IEC 61010 standards, ensuring it meets safety requirements for measuring instruments. Additionally, it is RoHS compliant, indicating it adheres to environmental regulations regarding hazardous substances.
Test Lead, 4mm Banana Plug to 4mm Banana Plug, Violet, 60 V, 32 A, 1 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 93T7852 |
| Product Name | Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Violet, 60 V, 32 A, 1 M Rohs Compliant Hirschmann Test And Measurement |