Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement 934061188

Description
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement - 71AC0938 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement
71AC0938
Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement 71AC0938
TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREEN/YELLOW; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Green, Yellow; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0938
Product Name Test Lead, 4Mm Banana Plug, Green/yellow; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XR Mini-Hook, 24 AWG Teflon Test Lead - 304XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details