Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Violt, 500Mm; Test Connector Type A Hirschmann Test And Measurement 934061109

Description
TEST LEAD, 4MM BANANA PLUG, VIOLT, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, VIOLT, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Violt, 500Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0937 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Violt, 500Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0937
Test Lead, 4Mm Banana Plug, Violt, 500Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0937
TEST LEAD, 4MM BANANA PLUG, VIOLT, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, VIOLT, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Violet; Lead Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0937
Product Name Test Lead, 4Mm Banana Plug, Violt, 500Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to 0.25″ Spade Lug, 22 AWG PVC Test Lead - 288 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details