Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, White, 500Mm; Test Connector Type A Hirschmann Test And Measurement 934061107

Description
TEST LEAD, 4MM BANANA PLUG, WHITE, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:500mm;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, WHITE, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:500mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, White, 500Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0936 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, White, 500Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0936
Test Lead, 4Mm Banana Plug, White, 500Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0936
TEST LEAD, 4MM BANANA PLUG, WHITE, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:500mm;RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, WHITE, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:White; Lead Length - Metric:500mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0936
Product Name Test Lead, 4Mm Banana Plug, White, 500Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Pin Tip Probe to Shrouded R/A Banana Socket, 18 AWG PVC Test Lead - 665 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Alligator Clip-Large w/o Insulator - 5044 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details