Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Grey, 500Mm; Test Connector Type A Hirschmann Test And Measurement 934061106

Description
TEST LEAD, 4MM BANANA PLUG, GREY, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:500mm; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, GREY, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:500mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Grey, 500Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0935 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Grey, 500Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0935
Test Lead, 4Mm Banana Plug, Grey, 500Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0935
TEST LEAD, 4MM BANANA PLUG, GREY, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:500mm; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, GREY, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Grey; Lead Length - Metric:500mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0935
Product Name Test Lead, 4Mm Banana Plug, Grey, 500Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana, Meter Interface - 201W-24RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Approvals RoHS Compliant
View Details