Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Brown, 500Mm; Test Connector Type A Hirschmann Test And Measurement 934061105

Description
TEST LEAD, 4MM BANANA PLUG, BROWN, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:500mm;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BROWN, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:500mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Brown, 500Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0934 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Brown, 500Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0934
Test Lead, 4Mm Banana Plug, Brown, 500Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0934
TEST LEAD, 4MM BANANA PLUG, BROWN, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:500mm;RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BROWN, 500MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:500mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0934
Product Name Test Lead, 4Mm Banana Plug, Brown, 500Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products