The Test Lead features 4 mm banana plugs on both ends, designed for reliable connections in various testing applications. It has a cable length of 500 mm and is rated for a maximum voltage of 60 V and a current of 32 A. The lead is constructed from highly flexible, double insulated stranded wire, ensuring durability and ease of use. The contact spring is made from nickel-plated copper beryllium, providing excellent conductivity with a low contact resistance of 8 mOhm. The product is RoHS compliant and operates effectively within a temperature range of -15°C to +70°C. Additionally, it includes a built-in color indicator for easy identification of insulation damage, enhancing safety during use.
Test Lead, 4mm Banana Plug to 4mm Banana Plug, Blue, 60 V, 32 A, 500 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 67C8487 |
| Product Name | Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Blue, 60 V, 32 A, 500 Mm Rohs Compliant Hirschmann Test And Measurement |