Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Black, 60 V, 16 A, 500 Mm Rohs Compliant Hirschmann Test And Measurement 934060100

Description
Test Lead, 4mm Banana Plug to 4mm Banana Plug, Black, 60 V, 16 A, 500 mm RoHS Compliant: Yes
Datasheet
Description
Test Lead, 4mm Banana Plug to 4mm Banana Plug, Black, 60 V, 16 A, 500 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Black, 60 V, 16 A, 500 Mm Rohs Compliant Hirschmann Test And Measurement - 06WX5856 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Black, 60 V, 16 A, 500 Mm Rohs Compliant Hirschmann Test And Measurement
06WX5856
Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Black, 60 V, 16 A, 500 Mm Rohs Compliant Hirschmann Test And Measurement 06WX5856
Test Lead, 4mm Banana Plug to 4mm Banana Plug, Black, 60 V, 16 A, 500 mm RoHS Compliant: Yes

Test Lead, 4mm Banana Plug to 4mm Banana Plug, Black, 60 V, 16 A, 500 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 06WX5856
Product Name Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Black, 60 V, 16 A, 500 Mm Rohs Compliant Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamps - 2050094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Probe Configuration 4 mm Safety Plug
Operating Temperature 0 C (32 F)
Approvals RoHS Compliant
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
XH Macro-Hook to 9302 Shrouded R/A Banana Plug, 18 AWG PVC Test Lead - 633XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details