The Test Lead features 4 mm banana plugs on both ends, designed for reliable electrical connections. It is rated for a maximum voltage of 60 V and a current of 32 A, making it suitable for various testing applications. The lead is 250 mm in length and is constructed from highly flexible, double insulated stranded wire, ensuring durability and ease of use. The contact materials include nickel-plated copper beryllium for the spring and brass for the pin, with a gold-plated contact surface to enhance conductivity. This product is RoHS compliant, indicating it meets environmental standards. The temperature range for operation is between -15 °C and +70 °C, making it versatile for different environments.
Test Lead, 4mm Banana Plug to 4mm Banana Plug, Blue, 60 V, 32 A, 250 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 20T9306 |
| Product Name | Test Lead, 4Mm Banana Plug To 4Mm Banana Plug, Blue, 60 V, 32 A, 250 Mm Rohs Compliant Hirschmann Test And Measurement |