Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Brown, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934059105

Description
TEST LEAD, 4MM BANANA PLUG, BROWN, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:250mm;RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, BROWN, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:250mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Brown, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0929 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Brown, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0929
Test Lead, 4Mm Banana Plug, Brown, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0929
TEST LEAD, 4MM BANANA PLUG, BROWN, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:250mm;RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, BROWN, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:32A; Insulator Colour:Brown; Lead Length - Metric:250mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0929
Product Name Test Lead, 4Mm Banana Plug, Brown, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip-Small w/Yellow Insulator - 5037 - Keystone Electronics Corp.
Specs
Probe Technology Passive
Probe Configuration AlligatorClip
View Details
2 suppliers
XEL Macro-Hook to 0.080″ Pin Plug, 18 AWG PVC Test Lead - AXEL - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
Test Probes - 1917880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details