TEST LEAD, 4MM BANANA PLUG, GREEN, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Green; Lead Length - Metric:250mm;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Test Probes |
| Product Number | 71AC0928 |
| Product Name | Test Lead, 4Mm Banana Plug, Green, 250Mm; Test Connector Type A Hirschmann Test And Measurement |
| Voltage Rating | 60 volts |