Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement 934058103

Description
TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Yellow; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Yellow; Lead Length - Metric:250mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement - 71AC0927 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement
71AC0927
Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement 71AC0927
TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Yellow; Lead Length - Metric:250mm; RoHS Compliant: Yes

TEST LEAD, 4MM BANANA PLUG, YEL, 250MM; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Voltage Rating:60VDC; Current Rating:16A; Insulator Colour:Yellow; Lead Length - Metric:250mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 71AC0927
Product Name Test Lead, 4Mm Banana Plug, Yel, 250Mm; Test Connector Type A Hirschmann Test And Measurement
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
0.080″ Pin Socket to 0.080″ Pin Plug, 22 AWG PVC Test Lead - 9104 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Keystone Electronics Corp.
View Details
EZiCoax: Single-piece Coax for Interposer Solutions -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details