Hirschmann™, A BELDEN BRAND Test Lead, Banana Plug, Red, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement 934058101

Description
TEST LEAD, BANANA PLUG, RED, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Red RoHS Compliant: Yes
Description
TEST LEAD, BANANA PLUG, RED, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug, Red, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement - 06WX5855 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug, Red, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement
06WX5855
Test Lead, Banana Plug, Red, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement 06WX5855
TEST LEAD, BANANA PLUG, RED, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Red RoHS Compliant: Yes

TEST LEAD, BANANA PLUG, RED, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 06WX5855
Product Name Test Lead, Banana Plug, Red, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to XM Micro-Hook, 22 AWG PVC Test Lead - 220W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details