Hirschmann™, A BELDEN BRAND Test Lead, Banana Plug, Blk, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement 934058100

Description
TEST LEAD, BANANA PLUG, BLK, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Black RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BANANA PLUG, BLK, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Banana Plug, Blk, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement - 06WX5853 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Banana Plug, Blk, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement
06WX5853
Test Lead, Banana Plug, Blk, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement 06WX5853
TEST LEAD, BANANA PLUG, BLK, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Black RoHS Compliant: Yes

TEST LEAD, BANANA PLUG, BLK, 250MM, 60V; Test Connector Type A:4mm Stackable Banana Plug; Test Connector Type B:4mm Stackable Banana Plug; Lead Length - Imperial:9.8"; Lead Length - Metric:250mm; Insulator Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 06WX5853
Product Name Test Lead, Banana Plug, Blk, 250Mm, 60V; Test Connector Type A Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
Deluxe Banana Plug Lead Set, PVC - 3519 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Double-Ended Coaxial Probe -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details