Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Plug To Skt, White, 1M Rohs Compliant Hirschmann Test And Measurement 934046107

Description
TEST LEAD, 4MM PLUG TO SKT, WHITE, 1M ROHS COMPLIANT: YES
Description
TEST LEAD, 4MM PLUG TO SKT, WHITE, 1M ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Plug To Skt, White, 1M Rohs Compliant Hirschmann Test And Measurement - 57AK6974 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Plug To Skt, White, 1M Rohs Compliant Hirschmann Test And Measurement
57AK6974
Test Lead, 4Mm Plug To Skt, White, 1M Rohs Compliant Hirschmann Test And Measurement 57AK6974
TEST LEAD, 4MM PLUG TO SKT, WHITE, 1M ROHS COMPLIANT: YES

TEST LEAD, 4MM PLUG TO SKT, WHITE, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 57AK6974
Product Name Test Lead, 4Mm Plug To Skt, White, 1M Rohs Compliant Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2521312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details