Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Plug To Skt, Red, 500Mm Rohs Compliant Hirschmann Test And Measurement 934045101

Description
TEST LEAD, 4MM PLUG TO SKT, RED, 500MM ROHS COMPLIANT: YES
Description
TEST LEAD, 4MM PLUG TO SKT, RED, 500MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Plug To Skt, Red, 500Mm Rohs Compliant Hirschmann Test And Measurement - 57AK6962 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Plug To Skt, Red, 500Mm Rohs Compliant Hirschmann Test And Measurement
57AK6962
Test Lead, 4Mm Plug To Skt, Red, 500Mm Rohs Compliant Hirschmann Test And Measurement 57AK6962
TEST LEAD, 4MM PLUG TO SKT, RED, 500MM ROHS COMPLIANT: YES

TEST LEAD, 4MM PLUG TO SKT, RED, 500MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 57AK6962
Product Name Test Lead, 4Mm Plug To Skt, Red, 500Mm Rohs Compliant Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

0.100
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9511A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 2222625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details