Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL TEST PROBES
HIRSCHMANN™, A BELDEN BRAND
934043101 -- TEST LEAD, 4MM PLUG TO SKT, RED, 2M ROHS COMPLIANT HIRSCHMANN TEST AND MEASUREMENT
Hirschmann™, A BELDEN BRAND
Test Lead, 4Mm Plug To Skt, Red, 2M Rohs Compliant Hirschmann Test And Measurement
934043101
Description
TEST LEAD, 4MM PLUG TO SKT, RED, 2M ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TEST LEAD, 4MM PLUG TO SKT, RED, 2M ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Plug To Skt, Red, 2M Rohs Compliant Hirschmann Test And Measurement
57AK6950
Test Lead, 4Mm Plug To Skt, Red, 2M Rohs Compliant Hirschmann Test And Measurement
57AK6950
TEST LEAD, 4MM PLUG TO SKT, RED, 2M ROHS COMPLIANT: YES
TEST LEAD, 4MM PLUG TO SKT, RED, 2M ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Test Probes
Product Number
57AK6950
Product Name
Test Lead, 4Mm Plug To Skt, Red, 2M Rohs Compliant Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Measuring Equipment / Voltage Probe
voltage-proble-dp1500-28056
Specs
Probe Type
Voltage
Bandwidth
100 MHz
Voltage Rating
150 volts
View Details
E-Z-HOOK, a division of Tektest, Inc.
Banana, Meter Interface
9111-60 RED
Specs
Probe Configuration
Pin and Socket
Voltage Rating
5000 volts
Approvals
RoHS Compliant
View Details
Keystone Electronics Corp.
Test Plugs & Test Jacks
1415-1
View Details
Smiths Interconnect, a Molex company
Double-Ended Coaxial Probe
Specs
Probe Type
Coaxial
Bandwidth
3000 MHz
View Details