Hirschmann™, A BELDEN BRAND Test Lead, 4Mm Plug To Skt, Black, 500Mm Rohs Compliant Hirschmann Test And Measurement 934041100

Description
TEST LEAD, 4MM PLUG TO SKT, BLACK, 500MM ROHS COMPLIANT: YES
Description
TEST LEAD, 4MM PLUG TO SKT, BLACK, 500MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Test Lead, 4Mm Plug To Skt, Black, 500Mm Rohs Compliant Hirschmann Test And Measurement - 57AK6933 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, 4Mm Plug To Skt, Black, 500Mm Rohs Compliant Hirschmann Test And Measurement
57AK6933
Test Lead, 4Mm Plug To Skt, Black, 500Mm Rohs Compliant Hirschmann Test And Measurement 57AK6933
TEST LEAD, 4MM PLUG TO SKT, BLACK, 500MM ROHS COMPLIANT: YES

TEST LEAD, 4MM PLUG TO SKT, BLACK, 500MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 57AK6933
Product Name Test Lead, 4Mm Plug To Skt, Black, 500Mm Rohs Compliant Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Standard Spring Probes: Loose Probe & Connector Solutions -  - Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details