Hirschmann™, A BELDEN BRAND Rectangular Power Connector, Receptacle, 4; No. Of Contacts Hirschmann 933379100

Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 4; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 4; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Receptacle, 4; No. Of Contacts Hirschmann - 40P1198 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Receptacle, 4; No. Of Contacts Hirschmann
40P1198
Rectangular Power Connector, Receptacle, 4; No. Of Contacts Hirschmann 40P1198
RECTANGULAR POWER CONNECTOR, RECEPTACLE, 4; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, RECEPTACLE, 4; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40P1198
Product Name Rectangular Power Connector, Receptacle, 4; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7909F3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details