Belden Inc. Multiple Conductor Cables 9331 060500

Description
12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2283-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2283-ND
Multiple Conductor Cables BEL2283-ND
12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

12 (6 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden - 03F5996 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
03F5996
Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden 03F5996
SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 6PAIR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL2283-ND 03F5996
Product Name Multiple Conductor Cables Shielded Cable Multipair, 6Pair, 22Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Bantam Plug to XR Mini-Hook, Test Cable - 2620XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details