Belden Inc. Multiple Conductor Cables 9330 060500

Description
8 (4 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
8 (4 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2281-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2281-ND
Multiple Conductor Cables BEL2281-ND
8 (4 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

8 (4 Pair) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 4Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden - 03F5993 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
03F5993
Shielded Cable Multipair, 4Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden 03F5993
SHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 22AWG, 500FT, 300V, CHROME; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2281-ND 03F5993
Product Name Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 22Awg, 500Ft, 300V, Chrome; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-SMAN-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details