Hirschmann™, A BELDEN BRAND Test Lead Kit; Kit Contents Hirschmann Test And Measurement 932961001

Description
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Miniature Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Colour:Red / Black; Mounting Type:Cable; Operating Temperature Max:+60 C; Operating RoHS Compliant: Yes
Datasheet
Description
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Miniature Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Colour:Red / Black; Mounting Type:Cable; Operating Temperature Max:+60 C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Kit; Kit Contents Hirschmann Test And Measurement - 92K8203 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Hirschmann Test And Measurement
92K8203
Test Lead Kit; Kit Contents Hirschmann Test And Measurement 92K8203
TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Miniature Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Colour:Red / Black; Mounting Type:Cable; Operating Temperature Max:+60 C; Operating RoHS Compliant: Yes

TEST LEAD KIT; Kit Contents:2 x Test Leads, 2 x Clamp Type Test Probes, 2 x Test Probes, 2 x Miniature Crocodile Clips; SVHC:No SVHC (15-Jun-2015); Colour:Red / Black; Mounting Type:Cable; Operating Temperature Max:+60 C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 92K8203
Product Name Test Lead Kit; Kit Contents Hirschmann Test And Measurement
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - 9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details