Hirschmann™, A BELDEN BRAND Test Lead Kit; Kit Contents Hirschmann Test And Measurement 932795001

Description
TEST LEAD KIT; Kit Contents:8 x Test Leads, 2 x Clamp Type Test Probes, 2 x Crocodile Clips, 2 x Test Probes; SVHC:No SVHC (15-Jun-2015); Operating Temperature Max:70 C; Operating Temperature Min:-15 C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet
Description
TEST LEAD KIT; Kit Contents:8 x Test Leads, 2 x Clamp Type Test Probes, 2 x Crocodile Clips, 2 x Test Probes; SVHC:No SVHC (15-Jun-2015); Operating Temperature Max:70 C; Operating Temperature Min:-15 C; Voltage Rating:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Kit; Kit Contents Hirschmann Test And Measurement - 93T7848 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Kit; Kit Contents Hirschmann Test And Measurement
93T7848
Test Lead Kit; Kit Contents Hirschmann Test And Measurement 93T7848
TEST LEAD KIT; Kit Contents:8 x Test Leads, 2 x Clamp Type Test Probes, 2 x Crocodile Clips, 2 x Test Probes; SVHC:No SVHC (15-Jun-2015); Operating Temperature Max:70 C; Operating Temperature Min:-15 C; Voltage Rating:1kV RoHS Compliant: Yes

TEST LEAD KIT; Kit Contents:8 x Test Leads, 2 x Clamp Type Test Probes, 2 x Crocodile Clips, 2 x Test Probes; SVHC:No SVHC (15-Jun-2015); Operating Temperature Max:70 C; Operating Temperature Min:-15 C; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 93T7848
Product Name Test Lead Kit; Kit Contents Hirschmann Test And Measurement
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Long Handle Probe to Standard Banana Socket, 18 AWG PVC Test Lead - 61040 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Kelvin Probes Solution: Kelvin Probes for Peripheral and Array Devices -  - Smiths Interconnect, a Molex company
Specs
Operating Temperature -55 to 120 C (-67 to 248 F)
View Details