Hirschmann™, A BELDEN BRAND Rectangular Power Connector, Plug, 6 Position; No. Of Contacts Hirschmann 932669100

Description
RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:TinRoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:TinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Plug, 6 Position; No. Of Contacts Hirschmann - 01P4308 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Plug, 6 Position; No. Of Contacts Hirschmann
01P4308
Rectangular Power Connector, Plug, 6 Position; No. Of Contacts Hirschmann 01P4308
RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:TinRoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, PLUG, 6 POSITION; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:TinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4308
Product Name Rectangular Power Connector, Plug, 6 Position; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details