Hirschmann™, A BELDEN BRAND Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann 932448100

Description
RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann - 01P4306 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann
01P4306
Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann 01P4306
RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes

RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4306
Product Name Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Male connector/plug - 231-606/114-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
3 suppliers
Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers
Right Angle Thru-Hole Micro-D Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details