Hirschmann™, A BELDEN BRAND Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann 932447100

Description
RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann - 01P4305 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann
01P4305
Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann 01P4305
RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

RECTANGULAR POWER, RECEPTACLE W/PG 7GLAND, 6 POSITION, CABLE; No. of Contacts:6Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P4305
Product Name Rectangular Power, Receptacle W/pg 7Gland, 6 Position, Cable; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details