Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement 932200100

Description
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement - 93T7843 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement
93T7843
Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement 93T7843
CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

CONN, BANANA, PLUG, 32A, SOLDER, BLK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:32A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7843
Product Name Conn, Banana, Plug, 32A, Solder, Blk; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details