Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Screw, Yel; Gender Hirschmann Test And Measurement 932153103

Description
CONN, BANANA, PLUG, 30A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 30A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Screw, Yel; Gender Hirschmann Test And Measurement - 71AC0925 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Screw, Yel; Gender Hirschmann Test And Measurement
71AC0925
Conn, Banana, Plug, 30A, Screw, Yel; Gender Hirschmann Test And Measurement 71AC0925
CONN, BANANA, PLUG, 30A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SCREW, YEL; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0925
Product Name Conn, Banana, Plug, 30A, Screw, Yel; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Female Connector - SALE-8924 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details