Hirschmann™, A BELDEN BRAND Conn, Banana, Plug, 30A, Screw, Blu; Gender Hirschmann Test And Measurement 932153102

Description
CONN, BANANA, PLUG, 30A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONN, BANANA, PLUG, 30A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 30A, Screw, Blu; Gender Hirschmann Test And Measurement - 71AC0924 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 30A, Screw, Blu; Gender Hirschmann Test And Measurement
71AC0924
Conn, Banana, Plug, 30A, Screw, Blu; Gender Hirschmann Test And Measurement 71AC0924
CONN, BANANA, PLUG, 30A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

CONN, BANANA, PLUG, 30A, SCREW, BLU; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:30A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC0924
Product Name Conn, Banana, Plug, 30A, Screw, Blu; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details