Hirschmann™, A BELDEN BRAND Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement 932153101

Description
PLUG, 4MM, RED, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES
Datasheet
Description
PLUG, 4MM, RED, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement - 93T7842 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement
93T7842
Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement 93T7842
PLUG, 4MM, RED, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES

PLUG, 4MM, RED, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:RED; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7842
Product Name Plug, 4Mm, Red, Mzs; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details