Hirschmann™, A BELDEN BRAND Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement 932153100

Description
PLUG, 4MM, BLACK, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:BLACK; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES
Datasheet
Description
PLUG, 4MM, BLACK, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:BLACK; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement - 93T7841 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement
93T7841
Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement 93T7841
PLUG, 4MM, BLACK, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:BLACK; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES

PLUG, 4MM, BLACK, MZS; GENDER:PLUG; CONNECTOR MOUNTING:CABLE MOUNT; CURRENT RATING:30A; VOLTAGE RATING:60VDC; CONTACT PLATING:NICKEL PLATED CONTACTS; CONNECTOR COLOUR:BLACK; CONTACT MATERIAL:BERYLLIUM COPPER; CONTACT TERMINATION ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T7841
Product Name Plug, 4Mm, Black, Mzs; Gender Hirschmann Test And Measurement
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers