Hirschmann™, A BELDEN BRAND Crocodile Clip, 4Mm, Red, Pk5 , Bil 20; Connector Type Hirschmann Test And Measurement 932146101

Description
CROCODILE CLIP, 4MM, RED, PK5 , BIL 20; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Red; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:10mohm; Operating RoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 4MM, RED, PK5 , BIL 20; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Red; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:10mohm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 4Mm, Red, Pk5 , Bil 20; Connector Type Hirschmann Test And Measurement - 24M0566 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 4Mm, Red, Pk5 , Bil 20; Connector Type Hirschmann Test And Measurement
24M0566
Crocodile Clip, 4Mm, Red, Pk5 , Bil 20; Connector Type Hirschmann Test And Measurement 24M0566
CROCODILE CLIP, 4MM, RED, PK5 , BIL 20; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Red; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:10mohm; Operating RoHS Compliant: Yes

CROCODILE CLIP, 4MM, RED, PK5 , BIL 20; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Red; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:10mohm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M0566
Product Name Crocodile Clip, 4Mm, Red, Pk5 , Bil 20; Connector Type Hirschmann Test And Measurement
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products