Hirschmann™, A BELDEN BRAND Crocodile Clip, 9.5Mm, Black, 25A, Pk5; Connector Type Hirschmann Test And Measurement 932146100

Description
CROCODILE CLIP, 9.5MM, BLACK, 25A, PK5; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Contact Resistance:10mohm; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CROCODILE CLIP, 9.5MM, BLACK, 25A, PK5; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Contact Resistance:10mohm; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crocodile Clip, 9.5Mm, Black, 25A, Pk5; Connector Type Hirschmann Test And Measurement - 24M0565 - Newark, An Avnet Company
Chicago, IL, United States
Crocodile Clip, 9.5Mm, Black, 25A, Pk5; Connector Type Hirschmann Test And Measurement
24M0565
Crocodile Clip, 9.5Mm, Black, 25A, Pk5; Connector Type Hirschmann Test And Measurement 24M0565
CROCODILE CLIP, 9.5MM, BLACK, 25A, PK5; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Contact Resistance:10mohm; Operating TemperatureRoHS Compliant: Yes

CROCODILE CLIP, 9.5MM, BLACK, 25A, PK5; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Contact Resistance:10mohm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M0565
Product Name Crocodile Clip, 9.5Mm, Black, 25A, Pk5; Connector Type Hirschmann Test And Measurement
Current Rating 25.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers