Belden Inc. Multiple Conductor Cables 9320 0605000

Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet
Description
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 5000' (1524.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL3393-5000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL3393-5000-ND
Multiple Conductor Cables BEL3393-5000-ND
2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 5000' (1524.0m)

2 (1 Pair) Conductor Multi-Conductor Cable Chrome 20 AWG Foil 5000' (1524.0m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V; Cable Shielding Belden - 14R9444 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V; Cable Shielding Belden
14R9444
Shielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V; Cable Shielding Belden 14R9444
SHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 20AWG, 5000FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL3393-5000-ND 14R9444
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 20Awg, 5000Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers