Hirschmann™, A BELDEN BRAND Rectangular Connector, 3+Pe, Screw; No. Of Contacts Hirschmann 932-214-100

Description
RECTANGULAR CONNECTOR, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; No. of Rows:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; No. of Rows:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, 3+Pe, Screw; No. Of Contacts Hirschmann - 88X0094 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 3+Pe, Screw; No. Of Contacts Hirschmann
88X0094
Rectangular Connector, 3+Pe, Screw; No. Of Contacts Hirschmann 88X0094
RECTANGULAR CONNECTOR, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; No. of Rows:- RoHS Compliant: Yes

RECTANGULAR CONNECTOR, 3+PE, SCREW; No. of Contacts:3Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:-; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88X0094
Product Name Rectangular Connector, 3+Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data