Lumberg Automation - A Belden Brand Gdme Uv 3N Lumberg Automation 931954001

Description
GDME UV 3N
Description
GDME UV 3N

Suppliers

Company
Product
Description
Supplier Links
Gdme Uv 3N Lumberg Automation - 16AJ9655 - Newark, An Avnet Company
Chicago, IL, United States
Gdme Uv 3N Lumberg Automation
16AJ9655
Gdme Uv 3N Lumberg Automation 16AJ9655
GDME UV 3N

GDME UV 3N

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ9655
Product Name Gdme Uv 3N Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details